Generation Brands Table Lamp Fixture 9921SDLB

Description
29 INCH 17-1/2 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SUNDANCE LEAF/BRONZE BODY FINISH 12 INCH L X 11 INCH W X 17-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL HAND PAINTED PORCELAIN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
29 INCH 17-1/2 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SUNDANCE LEAF/BRONZE BODY FINISH 12 INCH L X 11 INCH W X 17-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL HAND PAINTED PORCELAIN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9921SDLB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9921SDLB
Table Lamp Fixture 9921SDLB
29 INCH 17-1/2 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SUNDANCE LEAF/BRONZE BODY FINISH 12 INCH L X 11 INCH W X 17-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL HAND PAINTED PORCELAIN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 29 INCH
  • 17-1/2 INCH
  • 1 LAMP(S)
  • CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • SUNDANCE LEAF/BRONZE BODY FINISH
  • 12 INCH L X 11 INCH W X 17-1/2 INCH H SHADE SIZE
  • BEIGE SHADE FINISH
  • LINEN SHADE MATERIAL
  • HAND PAINTED PORCELAIN BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9921SDLB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details