Generation Brands Table Lamp Fixture 9906BUSB

Description
31 INCH 17 INCH 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BURNISHED SILVER WITH BLACK BODY FINISH 16 INCH L X 10-1/2 INCH W X 17 INCH H SHADE SIZE CHAMPAGNE SILK SHADE FINISH FABRIC SHADE MATERIAL HAND PAINTED PORCELAIN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
31 INCH 17 INCH 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BURNISHED SILVER WITH BLACK BODY FINISH 16 INCH L X 10-1/2 INCH W X 17 INCH H SHADE SIZE CHAMPAGNE SILK SHADE FINISH FABRIC SHADE MATERIAL HAND PAINTED PORCELAIN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9906BUSB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9906BUSB
Table Lamp Fixture 9906BUSB
31 INCH 17 INCH 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BURNISHED SILVER WITH BLACK BODY FINISH 16 INCH L X 10-1/2 INCH W X 17 INCH H SHADE SIZE CHAMPAGNE SILK SHADE FINISH FABRIC SHADE MATERIAL HAND PAINTED PORCELAIN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 31 INCH
  • 17 INCH
  • 1 LAMP(S)
  • METAL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • BURNISHED SILVER WITH BLACK BODY FINISH
  • 16 INCH L X 10-1/2 INCH W X 17 INCH H SHADE SIZE
  • CHAMPAGNE SILK SHADE FINISH
  • FABRIC SHADE MATERIAL
  • HAND PAINTED PORCELAIN BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9906BUSB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details