Generation Brands Table Lamp Fixture 9760GS

Description
29 INCH 17 INCH 1 LAMP(S) METAL (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE GILDED SILVER (BODY/BASE) BODY FINISH RECTANGULAR SHADE 17 INCH L X 11 INCH W SHADE SIZE EGGSHELL SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
29 INCH 17 INCH 1 LAMP(S) METAL (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE GILDED SILVER (BODY/BASE) BODY FINISH RECTANGULAR SHADE 17 INCH L X 11 INCH W SHADE SIZE EGGSHELL SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9760GS - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9760GS
Table Lamp Fixture 9760GS
29 INCH 17 INCH 1 LAMP(S) METAL (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE GILDED SILVER (BODY/BASE) BODY FINISH RECTANGULAR SHADE 17 INCH L X 11 INCH W SHADE SIZE EGGSHELL SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 29 INCH
  • 17 INCH
  • 1 LAMP(S)
  • METAL (BODY), RESIN (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • GILDED SILVER (BODY/BASE) BODY FINISH
  • RECTANGULAR SHADE
  • 17 INCH L X 11 INCH W SHADE SIZE
  • EGGSHELL SHANTUNG SHADE FINISH
  • FABRIC SHADE MATERIAL
  • INDEPENDENTS BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9760GS
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details