Generation Brands Table Lamp Fixture 9750MRD

Description
33-1/4 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE MODELED RED BODY FINISH ROUND SHADE 18 INCH DIA X 12 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
33-1/4 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE MODELED RED BODY FINISH ROUND SHADE 18 INCH DIA X 12 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9750MRD - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9750MRD
Table Lamp Fixture 9750MRD
33-1/4 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE MODELED RED BODY FINISH ROUND SHADE 18 INCH DIA X 12 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 33-1/4 INCH
  • 1 LAMP(S)
  • RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • MODELED RED BODY FINISH
  • ROUND SHADE
  • 18 INCH DIA X 12 INCH H SHADE SIZE
  • CREAM SHADE FINISH
  • LINEN SHADE MATERIAL
  • MADDALYN BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9750MRD
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details