Generation Brands Table Lamp Fixture 9264AGL

Description
34 INCH 18 INCH 1 LAMP(S) RESIN (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE AGED GOLD LEAF (BODY), AGED GOLD LEAF (BASE) BODY FINISH RECTANGULAR SHADE DARK TAN SHADE FINISH LINEN SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
34 INCH 18 INCH 1 LAMP(S) RESIN (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE AGED GOLD LEAF (BODY), AGED GOLD LEAF (BASE) BODY FINISH RECTANGULAR SHADE DARK TAN SHADE FINISH LINEN SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9264AGL - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9264AGL
Table Lamp Fixture 9264AGL
34 INCH 18 INCH 1 LAMP(S) RESIN (BODY), RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE AGED GOLD LEAF (BODY), AGED GOLD LEAF (BASE) BODY FINISH RECTANGULAR SHADE DARK TAN SHADE FINISH LINEN SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 34 INCH
  • 18 INCH
  • 1 LAMP(S)
  • RESIN (BODY), RESIN (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • AGED GOLD LEAF (BODY), AGED GOLD LEAF (BASE) BODY FINISH
  • RECTANGULAR SHADE
  • DARK TAN SHADE FINISH
  • LINEN SHADE MATERIAL
  • INDEPENDENTS BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9264AGL
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details