Generation Brands Pendant Light Fixture 700ZHNTS-LED277

Description
SATIN NICKEL FINISH 22.8 INCH 3 INCH 6 FT WIRE LENGTH 3 LAMP(S) 30 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 277 V INITIAL INTENSITY 2600 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC DIMMER INCLUDES FIELD CUTTABLE CLOTH CORD, AIRCRAFT CABLE
Datasheet
Description
SATIN NICKEL FINISH 22.8 INCH 3 INCH 6 FT WIRE LENGTH 3 LAMP(S) 30 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 277 V INITIAL INTENSITY 2600 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC DIMMER INCLUDES FIELD CUTTABLE CLOTH CORD, AIRCRAFT CABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700ZHNTS-LED277 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700ZHNTS-LED277
Pendant Light Fixture 700ZHNTS-LED277
SATIN NICKEL FINISH 22.8 INCH 3 INCH 6 FT WIRE LENGTH 3 LAMP(S) 30 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 277 V INITIAL INTENSITY 2600 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC DIMMER INCLUDES FIELD CUTTABLE CLOTH CORD, AIRCRAFT CABLE
  • SATIN NICKEL FINISH
  • 22.8 INCH
  • 3 INCH
  • 6 FT WIRE LENGTH
  • 3 LAMP(S)
  • 30 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • LAMP VOLTAGE 277 V
  • INITIAL INTENSITY 2600 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • DIMMING TYPE LOW VOLTAGE ELECTRONIC DIMMER
  • INCLUDES FIELD CUTTABLE CLOTH CORD, AIRCRAFT CABLE
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700ZHNTS-LED277
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details