Generation Brands Wall/Bath Lighting Fixture 700WSSARCS-CF

Description
DIE-CAST METAL, CLEAR SHADE MATERIAL CHROME PLATED FINISH 4 INCH 10.7 INCH 26 W WATTAGE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE GX24Q-3 LAMP BASE TYPE 4.7 INCH EXTENSION BALLAST TYPE ELECTRONIC BALLAST MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US)
Datasheet
Description
DIE-CAST METAL, CLEAR SHADE MATERIAL CHROME PLATED FINISH 4 INCH 10.7 INCH 26 W WATTAGE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE GX24Q-3 LAMP BASE TYPE 4.7 INCH EXTENSION BALLAST TYPE ELECTRONIC BALLAST MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700WSSARCS-CF - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700WSSARCS-CF
Wall/Bath Lighting Fixture 700WSSARCS-CF
DIE-CAST METAL, CLEAR SHADE MATERIAL CHROME PLATED FINISH 4 INCH 10.7 INCH 26 W WATTAGE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE GX24Q-3 LAMP BASE TYPE 4.7 INCH EXTENSION BALLAST TYPE ELECTRONIC BALLAST MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US)
  • DIE-CAST METAL, CLEAR SHADE MATERIAL
  • CHROME PLATED FINISH
  • 4 INCH
  • 10.7 INCH
  • 26 W WATTAGE
  • YES LAMP INCLUDED
  • TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • GX24Q-3 LAMP BASE TYPE
  • 4.7 INCH EXTENSION
  • BALLAST TYPE ELECTRONIC BALLAST
  • MOUNTING TYPE HORIZONTAL/VERTICAL
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700WSSARCS-CF
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details