Generation Brands Wall/Bath Lighting Fixture 700WSRVLLSW-LED

Description
WHITE ACRYLIC DIFFUSER MATERIAL SATIN NICKEL, WALNUT WOOD TRIM FINISH 27 INCH 6 INCH 18.5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.5 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL INITIAL INTENSITY 800 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
WHITE ACRYLIC DIFFUSER MATERIAL SATIN NICKEL, WALNUT WOOD TRIM FINISH 27 INCH 6 INCH 18.5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.5 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL INITIAL INTENSITY 800 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700WSRVLLSW-LED - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700WSRVLLSW-LED
Wall/Bath Lighting Fixture 700WSRVLLSW-LED
WHITE ACRYLIC DIFFUSER MATERIAL SATIN NICKEL, WALNUT WOOD TRIM FINISH 27 INCH 6 INCH 18.5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.5 INCH EXTENSION MOUNTING TYPE HORIZONTAL/VERTICAL INITIAL INTENSITY 800 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • WHITE ACRYLIC DIFFUSER MATERIAL
  • SATIN NICKEL, WALNUT WOOD TRIM FINISH
  • 27 INCH
  • 6 INCH
  • 18.5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 3.5 INCH EXTENSION
  • MOUNTING TYPE HORIZONTAL/VERTICAL
  • INITIAL INTENSITY 800 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 2700 K
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700WSRVLLSW-LED
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details