Generation Brands Wall/Bath Lighting Fixture 700WSMURGFS-LED

Description
FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 4.5 INCH 13 INCH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.3 INCH EXTENSION INITIAL INTENSITY 400 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V MOUNTING STYLE UP/DOWN APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 4.5 INCH 13 INCH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.3 INCH EXTENSION INITIAL INTENSITY 400 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V MOUNTING STYLE UP/DOWN APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700WSMURGFS-LED - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700WSMURGFS-LED
Wall/Bath Lighting Fixture 700WSMURGFS-LED
FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 4.5 INCH 13 INCH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.3 INCH EXTENSION INITIAL INTENSITY 400 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V MOUNTING STYLE UP/DOWN APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • FROST GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4.5 INCH
  • 13 INCH
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 3.3 INCH EXTENSION
  • INITIAL INTENSITY 400 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • LAMP VOLTAGE RATING 120 V
  • MOUNTING STYLE UP/DOWN
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700WSMURGFS-LED
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details