Generation Brands Wall/Bath Lighting Fixture 700WSESXPNS-LED

Description
METAL, WHITE SHELL SHADE MATERIAL SATIN NICKEL FINISH 7 INCH 7.5 INCH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 4 INCH EXTENSION MOUNTING TYPE VERTICAL INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
METAL, WHITE SHELL SHADE MATERIAL SATIN NICKEL FINISH 7 INCH 7.5 INCH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 4 INCH EXTENSION MOUNTING TYPE VERTICAL INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700WSESXPNS-LED - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700WSESXPNS-LED
Wall/Bath Lighting Fixture 700WSESXPNS-LED
METAL, WHITE SHELL SHADE MATERIAL SATIN NICKEL FINISH 7 INCH 7.5 INCH 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 4 INCH EXTENSION MOUNTING TYPE VERTICAL INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • METAL, WHITE SHELL SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 7 INCH
  • 7.5 INCH
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 4 INCH EXTENSION
  • MOUNTING TYPE VERTICAL
  • INITIAL INTENSITY 500 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 2700 K
  • LAMP VOLTAGE RATING 120 V
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700WSESXPNS-LED
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details