Generation Brands Wall/Bath Lighting Fixture 700WSCOSFC-LED

Description
SLEEK METAL, FROST WHITE SHADE MATERIAL CHROME PLATED FINISH 4.7 INCH 11.9 INCH 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.9 INCH EXTENSION INITIAL INTENSITY 620 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V MOUNTING STYLE UP APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
SLEEK METAL, FROST WHITE SHADE MATERIAL CHROME PLATED FINISH 4.7 INCH 11.9 INCH 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.9 INCH EXTENSION INITIAL INTENSITY 620 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V MOUNTING STYLE UP APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700WSCOSFC-LED - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700WSCOSFC-LED
Wall/Bath Lighting Fixture 700WSCOSFC-LED
SLEEK METAL, FROST WHITE SHADE MATERIAL CHROME PLATED FINISH 4.7 INCH 11.9 INCH 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.9 INCH EXTENSION INITIAL INTENSITY 620 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K LAMP VOLTAGE RATING 120 V MOUNTING STYLE UP APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • SLEEK METAL, FROST WHITE SHADE MATERIAL
  • CHROME PLATED FINISH
  • 4.7 INCH
  • 11.9 INCH
  • 10 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 3.9 INCH EXTENSION
  • INITIAL INTENSITY 620 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • LAMP VOLTAGE RATING 120 V
  • MOUNTING STYLE UP
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700WSCOSFC-LED
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details