Generation Brands Incandescent Track Head 700TTSPT30S08S

Description
DIE-CAST ALUMINUM MATERIAL 4.3 INCH DIA X 4.7 INCH L SIZE SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR30 SHORT 75 W LAMP TYPE SPOT HEAD STYLE LENGTH 8 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL 4.3 INCH DIA X 4.7 INCH L SIZE SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR30 SHORT 75 W LAMP TYPE SPOT HEAD STYLE LENGTH 8 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - 700TTSPT30S08S - Generation Brands
Skokie, IL, USA
Incandescent Track Head
700TTSPT30S08S
Incandescent Track Head 700TTSPT30S08S
DIE-CAST ALUMINUM MATERIAL 4.3 INCH DIA X 4.7 INCH L SIZE SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR30 SHORT 75 W LAMP TYPE SPOT HEAD STYLE LENGTH 8 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
  • DIE-CAST ALUMINUM MATERIAL
  • 4.3 INCH DIA X 4.7 INCH L SIZE
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • PAR30 SHORT 75 W LAMP TYPE
  • SPOT HEAD STYLE
  • LENGTH 8 INCH
  • LAMP BASE TYPE E26 MEDIUM
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TTSPT30S08S
Product Name Incandescent Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details