Generation Brands Incandescent Track Head 700TTOM30L03SS

Description
DIE-CAST ALUMINUM MATERIAL 4.5 INCH DIA X 6.3 INCH L SIZE SOLID METAL, SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR30 LONG 75 W LAMP TYPE LENGTH 3 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL 4.5 INCH DIA X 6.3 INCH L SIZE SOLID METAL, SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR30 LONG 75 W LAMP TYPE LENGTH 3 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - 700TTOM30L03SS - Generation Brands
Skokie, IL, USA
Incandescent Track Head
700TTOM30L03SS
Incandescent Track Head 700TTOM30L03SS
DIE-CAST ALUMINUM MATERIAL 4.5 INCH DIA X 6.3 INCH L SIZE SOLID METAL, SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR30 LONG 75 W LAMP TYPE LENGTH 3 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
  • DIE-CAST ALUMINUM MATERIAL
  • 4.5 INCH DIA X 6.3 INCH L SIZE
  • SOLID METAL, SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • PAR30 LONG 75 W LAMP TYPE
  • LENGTH 3 INCH
  • LAMP BASE TYPE E26 MEDIUM
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TTOM30L03SS
Product Name Incandescent Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details