Generation Brands Pendant Light Fixture 700TPO24YWS

Description
HEATER GRAY, SATIN NICKEL FINISH 24 INCH 20 INCH 8 INCH ETL (CANADA AND US) APPROVAL 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE STYLE TOPO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.6 INCH D TRIM COLOR WALNUT WOOD INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet
Description
HEATER GRAY, SATIN NICKEL FINISH 24 INCH 20 INCH 8 INCH ETL (CANADA AND US) APPROVAL 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE STYLE TOPO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.6 INCH D TRIM COLOR WALNUT WOOD INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TPO24YWS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TPO24YWS
Pendant Light Fixture 700TPO24YWS
HEATER GRAY, SATIN NICKEL FINISH 24 INCH 20 INCH 8 INCH ETL (CANADA AND US) APPROVAL 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE STYLE TOPO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.6 INCH D TRIM COLOR WALNUT WOOD INCLUDES STANDARD INCANDESCENT DIMMER
  • HEATER GRAY, SATIN NICKEL FINISH
  • 24 INCH
  • 20 INCH
  • 8 INCH
  • ETL (CANADA AND US) APPROVAL
  • 4 LAMP(S)
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE TOPO
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 0.6 INCH D
  • TRIM COLOR WALNUT WOOD
  • INCLUDES STANDARD INCANDESCENT DIMMER
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TPO24YWS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details