Generation Brands Pendant Light Fixture 700TDRYKPLGB

Description
METAL SHADE MATERIAL GOLD/BLACK (SHADE/CANOPY) FINISH 18.2 INCH 21.2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 150 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G40 LAMP BASE TYPE STYLE RYKER VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.3 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Description
METAL SHADE MATERIAL GOLD/BLACK (SHADE/CANOPY) FINISH 18.2 INCH 21.2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 150 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G40 LAMP BASE TYPE STYLE RYKER VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.3 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDRYKPLGB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDRYKPLGB
Pendant Light Fixture 700TDRYKPLGB
METAL SHADE MATERIAL GOLD/BLACK (SHADE/CANOPY) FINISH 18.2 INCH 21.2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 150 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G40 LAMP BASE TYPE STYLE RYKER VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.3 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • METAL SHADE MATERIAL
  • GOLD/BLACK (SHADE/CANOPY) FINISH
  • 18.2 INCH
  • 21.2 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 150 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • G40 LAMP BASE TYPE
  • STYLE RYKER
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 0.3 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDRYKPLGB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details