Generation Brands Pendant Light Fixture 700TDQNTPKB-LEDWD

Description
GLASS MATERIAL BLACK FINISH 16 INCH 20.3 INCH 6 FT WIRE LENGTH 3.5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE MEDIUM BASE LAMP BASE TYPE LAMP VOLTAGE 120 V INITIAL INTENSITY 250 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K DIMMING TYPE TRIAC DIMMER COLOR SMOKE INCLUDES FIELD CUTTABLE BLACK CLOTH CORD
Description
GLASS MATERIAL BLACK FINISH 16 INCH 20.3 INCH 6 FT WIRE LENGTH 3.5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE MEDIUM BASE LAMP BASE TYPE LAMP VOLTAGE 120 V INITIAL INTENSITY 250 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K DIMMING TYPE TRIAC DIMMER COLOR SMOKE INCLUDES FIELD CUTTABLE BLACK CLOTH CORD

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDQNTPKB-LEDWD - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDQNTPKB-LEDWD
Pendant Light Fixture 700TDQNTPKB-LEDWD
GLASS MATERIAL BLACK FINISH 16 INCH 20.3 INCH 6 FT WIRE LENGTH 3.5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE MEDIUM BASE LAMP BASE TYPE LAMP VOLTAGE 120 V INITIAL INTENSITY 250 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K DIMMING TYPE TRIAC DIMMER COLOR SMOKE INCLUDES FIELD CUTTABLE BLACK CLOTH CORD
  • GLASS MATERIAL
  • BLACK FINISH
  • 16 INCH
  • 20.3 INCH
  • 6 FT WIRE LENGTH
  • 3.5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • MEDIUM BASE LAMP BASE TYPE
  • LAMP VOLTAGE 120 V
  • INITIAL INTENSITY 250 LUMEN
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
  • DIMMING TYPE TRIAC DIMMER
  • COLOR SMOKE
  • INCLUDES FIELD CUTTABLE BLACK CLOTH CORD
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDQNTPKB-LEDWD
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 641949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details