METAL SHADE MATERIAL
SATIN NICKEL FINISH
5 INCH
20 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
39 W WATTAGE
YES LAMP INCLUDED
INCANDESCENT LAMP TYPE
PAR20 MEDIUM LAMP BASE TYPE
STYLE PIPER GRANDE
VOLTAGE RATING 120 V
CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
INCLUDES STANDARD INCANDESCENT DIMMER
APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Generation Brands
Done
Datasheet
Description
METAL SHADE MATERIAL
SATIN NICKEL FINISH
5 INCH
20 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
39 W WATTAGE
YES LAMP INCLUDED
INCANDESCENT LAMP TYPE
PAR20 MEDIUM LAMP BASE TYPE
STYLE PIPER GRANDE
VOLTAGE RATING 120 V
CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
INCLUDES STANDARD INCANDESCENT DIMMER
APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
METAL SHADE MATERIAL
SATIN NICKEL FINISH
5 INCH
20 INCH
6 FT WIRE LENGTH
ETL (CANADA AND US) APPROVAL
39 W WATTAGE
YES LAMP INCLUDED
INCANDESCENT LAMP TYPE
PAR20 MEDIUM LAMP BASE TYPE
STYLE PIPER GRANDE
VOLTAGE RATING 120 V
CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
INCLUDES STANDARD INCANDESCENT DIMMER
APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM