Generation Brands Pendant Light Fixture 700TDPLAPBS

Description
ELEGANT MULTI-TONED GLASS SHADE MATERIAL BROWN, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE PLAYA VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
ELEGANT MULTI-TONED GLASS SHADE MATERIAL BROWN, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE PLAYA VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDPLAPBS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDPLAPBS
Pendant Light Fixture 700TDPLAPBS
ELEGANT MULTI-TONED GLASS SHADE MATERIAL BROWN, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE PLAYA VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • ELEGANT MULTI-TONED GLASS SHADE MATERIAL
  • BROWN, SATIN NICKEL FINISH
  • 4.5 INCH
  • 8.8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE PLAYA
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDPLAPBS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details