Generation Brands Close to Ceiling Lighting Fixture 700TDMULFMLCS

Description
GLASS DIFFUSER MATERIAL SATIN NICKEL, DESERT CLAY FINISH 20 INCH 7 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE MULBERRY VOLTAGE RATING 120 V MOUNTING TYPE FLUSH INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet
Description
GLASS DIFFUSER MATERIAL SATIN NICKEL, DESERT CLAY FINISH 20 INCH 7 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE MULBERRY VOLTAGE RATING 120 V MOUNTING TYPE FLUSH INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700TDMULFMLCS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700TDMULFMLCS
Close to Ceiling Lighting Fixture 700TDMULFMLCS
GLASS DIFFUSER MATERIAL SATIN NICKEL, DESERT CLAY FINISH 20 INCH 7 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE MULBERRY VOLTAGE RATING 120 V MOUNTING TYPE FLUSH INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
  • GLASS DIFFUSER MATERIAL
  • SATIN NICKEL, DESERT CLAY FINISH
  • 20 INCH
  • 7 INCH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE MULBERRY
  • VOLTAGE RATING 120 V
  • MOUNTING TYPE FLUSH
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDMULFMLCS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details