Generation Brands Wall/Bath Lighting Fixture 700TDLRKSAS-LED

Description
BEACH AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 7.7 INCH 20.4 INCH 2 LAMP(S) 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.9 INCH EXTENSION MOUNTING TYPE VERTICAL INITIAL INTENSITY 600 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
BEACH AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 7.7 INCH 20.4 INCH 2 LAMP(S) 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.9 INCH EXTENSION MOUNTING TYPE VERTICAL INITIAL INTENSITY 600 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700TDLRKSAS-LED - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700TDLRKSAS-LED
Wall/Bath Lighting Fixture 700TDLRKSAS-LED
BEACH AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 7.7 INCH 20.4 INCH 2 LAMP(S) 10 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE 3.9 INCH EXTENSION MOUNTING TYPE VERTICAL INITIAL INTENSITY 600 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • BEACH AMBER GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 7.7 INCH
  • 20.4 INCH
  • 2 LAMP(S)
  • 10 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 3.9 INCH EXTENSION
  • MOUNTING TYPE VERTICAL
  • INITIAL INTENSITY 600 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 2700 K
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDLRKSAS-LED
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details