Generation Brands Pendant Light Fixture 700TDLIZGPCS

Description
BOROSILICATE GLASS MATERIAL CLEAR, SATIN NICKEL FINISH 5.5 INCH 11.6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BT15 MEDIUM LAMP BASE TYPE STYLE LIZA GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
BOROSILICATE GLASS MATERIAL CLEAR, SATIN NICKEL FINISH 5.5 INCH 11.6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BT15 MEDIUM LAMP BASE TYPE STYLE LIZA GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDLIZGPCS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDLIZGPCS
Pendant Light Fixture 700TDLIZGPCS
BOROSILICATE GLASS MATERIAL CLEAR, SATIN NICKEL FINISH 5.5 INCH 11.6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BT15 MEDIUM LAMP BASE TYPE STYLE LIZA GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • BOROSILICATE GLASS MATERIAL
  • CLEAR, SATIN NICKEL FINISH
  • 5.5 INCH
  • 11.6 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • BT15 MEDIUM LAMP BASE TYPE
  • STYLE LIZA GRANDE
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDLIZGPCS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details