Generation Brands Pendant Light Fixture 700TDJDNGPCS

Description
INNER WHITE GLASS DIFFUSER MATERIAL CLEAR, SATIN NICKEL FINISH 3.7 INCH 10.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BT15 MEDIUM LAMP BASE TYPE STYLE JAYDEN GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
INNER WHITE GLASS DIFFUSER MATERIAL CLEAR, SATIN NICKEL FINISH 3.7 INCH 10.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BT15 MEDIUM LAMP BASE TYPE STYLE JAYDEN GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDJDNGPCS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDJDNGPCS
Pendant Light Fixture 700TDJDNGPCS
INNER WHITE GLASS DIFFUSER MATERIAL CLEAR, SATIN NICKEL FINISH 3.7 INCH 10.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE BT15 MEDIUM LAMP BASE TYPE STYLE JAYDEN GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • INNER WHITE GLASS DIFFUSER MATERIAL
  • CLEAR, SATIN NICKEL FINISH
  • 3.7 INCH
  • 10.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • BT15 MEDIUM LAMP BASE TYPE
  • STYLE JAYDEN GRANDE
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDJDNGPCS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details