Generation Brands Pendant Light Fixture 700TDFINPSLZ

Description
SLENDER CASE GLASS SHADE MATERIAL LATTE, ANTIQUE BRONZE FINISH 4.2 INCH 22 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE FINO SMALL VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
SLENDER CASE GLASS SHADE MATERIAL LATTE, ANTIQUE BRONZE FINISH 4.2 INCH 22 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE FINO SMALL VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDFINPSLZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDFINPSLZ
Pendant Light Fixture 700TDFINPSLZ
SLENDER CASE GLASS SHADE MATERIAL LATTE, ANTIQUE BRONZE FINISH 4.2 INCH 22 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE FINO SMALL VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • SLENDER CASE GLASS SHADE MATERIAL
  • LATTE, ANTIQUE BRONZE FINISH
  • 4.2 INCH
  • 22 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE FINO SMALL
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDFINPSLZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details