Generation Brands Pendant Light Fixture 700TDFINPSAZ

Description
SLENDER CASE GLASS SHADE MATERIAL AMBER, ANTIQUE BRONZE FINISH 4.2 INCH 22 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE FINO SMALL VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
SLENDER CASE GLASS SHADE MATERIAL AMBER, ANTIQUE BRONZE FINISH 4.2 INCH 22 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE FINO SMALL VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDFINPSAZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDFINPSAZ
Pendant Light Fixture 700TDFINPSAZ
SLENDER CASE GLASS SHADE MATERIAL AMBER, ANTIQUE BRONZE FINISH 4.2 INCH 22 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE FINO SMALL VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • SLENDER CASE GLASS SHADE MATERIAL
  • AMBER, ANTIQUE BRONZE FINISH
  • 4.2 INCH
  • 22 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE FINO SMALL
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDFINPSAZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details