Generation Brands Pendant Light Fixture 700TDECPSUS

Description
WHITE CASE GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 5 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE STYLE ECHO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
WHITE CASE GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 5 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE STYLE ECHO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDECPSUS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDECPSUS
Pendant Light Fixture 700TDECPSUS
WHITE CASE GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 5 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MINI-CANDELABRA LAMP BASE TYPE STYLE ECHO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • WHITE CASE GLASS MATERIAL
  • STEEL BLUE, SATIN NICKEL FINISH
  • 5 INCH
  • 7 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MINI-CANDELABRA LAMP BASE TYPE
  • STYLE ECHO
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDECPSUS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details