Generation Brands Close to Ceiling Lighting Fixture 700TDCHAFMLWS

Description
GLASS DIFFUSER MATERIAL SATIN NICKEL FINISH 19 INCH 7 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE CHAMBERS VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet
Description
GLASS DIFFUSER MATERIAL SATIN NICKEL FINISH 19 INCH 7 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE CHAMBERS VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700TDCHAFMLWS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700TDCHAFMLWS
Close to Ceiling Lighting Fixture 700TDCHAFMLWS
GLASS DIFFUSER MATERIAL SATIN NICKEL FINISH 19 INCH 7 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE CHAMBERS VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
  • GLASS DIFFUSER MATERIAL
  • SATIN NICKEL FINISH
  • 19 INCH
  • 7 INCH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE CHAMBERS
  • VOLTAGE RATING 120 V
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDCHAFMLWS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details