Generation Brands Pendant Light Fixture 700MPVEINS-LEDS830

Description
CYLINDRICAL SHADE WITH CRUSHED GLASS TEXTURE MATERIAL BROWN/GOLD (OUTER/INNER), SATIN NICKEL FINISH 4 INCH 11 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VEIL VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
CYLINDRICAL SHADE WITH CRUSHED GLASS TEXTURE MATERIAL BROWN/GOLD (OUTER/INNER), SATIN NICKEL FINISH 4 INCH 11 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VEIL VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPVEINS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPVEINS-LEDS830
Pendant Light Fixture 700MPVEINS-LEDS830
CYLINDRICAL SHADE WITH CRUSHED GLASS TEXTURE MATERIAL BROWN/GOLD (OUTER/INNER), SATIN NICKEL FINISH 4 INCH 11 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VEIL VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • CYLINDRICAL SHADE WITH CRUSHED GLASS TEXTURE MATERIAL
  • BROWN/GOLD (OUTER/INNER), SATIN NICKEL FINISH
  • 4 INCH
  • 11 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE VEIL
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPVEINS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details