Generation Brands Pendant Light Fixture 700MPMMLRZ

Description
GLASS SHADE MATERIAL FERRARI RED, ANTIQUE BRONZE FINISH 4.9 INCH 6.7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI MELROSE VOLTAGE RATING 12 V APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS SHADE MATERIAL FERRARI RED, ANTIQUE BRONZE FINISH 4.9 INCH 6.7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI MELROSE VOLTAGE RATING 12 V APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPMMLRZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPMMLRZ
Pendant Light Fixture 700MPMMLRZ
GLASS SHADE MATERIAL FERRARI RED, ANTIQUE BRONZE FINISH 4.9 INCH 6.7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI MELROSE VOLTAGE RATING 12 V APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • GLASS SHADE MATERIAL
  • FERRARI RED, ANTIQUE BRONZE FINISH
  • 4.9 INCH
  • 6.7 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE MINI MELROSE
  • VOLTAGE RATING 12 V
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPMMLRZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details