Generation Brands Pendant Light Fixture 700MPMANSMSMSS-LED

Description
GLASS MATERIAL SATIN NICKEL FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH 2 LAMP(S) 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 12 V INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER COLOR SMOKE INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
Datasheet
Description
GLASS MATERIAL SATIN NICKEL FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH 2 LAMP(S) 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 12 V INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER COLOR SMOKE INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPMANSMSMSS-LED - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPMANSMSMSS-LED
Pendant Light Fixture 700MPMANSMSMSS-LED
GLASS MATERIAL SATIN NICKEL FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH 2 LAMP(S) 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE LAMP VOLTAGE 12 V INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER COLOR SMOKE INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
  • GLASS MATERIAL
  • SATIN NICKEL FINISH
  • 3.5 INCH
  • 13.3 INCH
  • 16 FT WIRE LENGTH
  • 2 LAMP(S)
  • 6 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • LAMP VOLTAGE 12 V
  • INITIAL INTENSITY 330 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • DIMMING TYPE LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • COLOR SMOKE
  • INCLUDES 4 INCH ROUND FLUSH CANOPY, FIELD CUTTABLE CORD
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPMANSMSMSS-LED
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details