Generation Brands Pendant Light Fixture 700MOZENSWC-LEDS830

Description
ORGANIC SHAPED GLASS MATERIAL WHITE, CHROME PLATED FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZENITH VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 80 INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ORGANIC SHAPED GLASS MATERIAL WHITE, CHROME PLATED FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZENITH VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 80 INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOZENSWC-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOZENSWC-LEDS830
Pendant Light Fixture 700MOZENSWC-LEDS830
ORGANIC SHAPED GLASS MATERIAL WHITE, CHROME PLATED FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZENITH VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 80 INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • ORGANIC SHAPED GLASS MATERIAL
  • WHITE, CHROME PLATED FINISH
  • 3 INCH
  • 19.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE ZENITH
  • VOLTAGE RATING 12 V
  • INITIAL INTENSITY 300 LUMEN
  • COLOR TEMPERATURE 3000 K
  • COLOR RENDERING INDEX 80
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOZENSWC-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details