Generation Brands Pendant Light Fixture 700MOZENSUS-LEDS830

Description
ORGANIC SHAPED GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZENITH VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 80 INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ORGANIC SHAPED GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZENITH VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 80 INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOZENSUS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOZENSUS-LEDS830
Pendant Light Fixture 700MOZENSUS-LEDS830
ORGANIC SHAPED GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 3 INCH 19.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZENITH VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 80 INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • ORGANIC SHAPED GLASS MATERIAL
  • STEEL BLUE, SATIN NICKEL FINISH
  • 3 INCH
  • 19.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE ZENITH
  • VOLTAGE RATING 12 V
  • INITIAL INTENSITY 300 LUMEN
  • COLOR TEMPERATURE 3000 K
  • COLOR RENDERING INDEX 80
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOZENSUS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details