Generation Brands Pendant Light Fixture 700MOVNTS-LEDS830

Description
METAL DOME, WHITE CASE GLASS MATERIAL SATIN NICKEL FINISH 12.2 INCH 5.2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VENTANA VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
METAL DOME, WHITE CASE GLASS MATERIAL SATIN NICKEL FINISH 12.2 INCH 5.2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VENTANA VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOVNTS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOVNTS-LEDS830
Pendant Light Fixture 700MOVNTS-LEDS830
METAL DOME, WHITE CASE GLASS MATERIAL SATIN NICKEL FINISH 12.2 INCH 5.2 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VENTANA VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • METAL DOME, WHITE CASE GLASS MATERIAL
  • SATIN NICKEL FINISH
  • 12.2 INCH
  • 5.2 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE VENTANA
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOVNTS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details