Generation Brands Pendant Light Fixture 700MORVLBS-LEDS830

Description
SLEEK METAL, WHITE CASE GLASS (DIFFUSER) MATERIAL GLOSS BLACK, SATIN NICKEL FINISH 2.6 INCH 10.1 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE REVEL VOLTAGE RATING 12 V INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SLEEK METAL, WHITE CASE GLASS (DIFFUSER) MATERIAL GLOSS BLACK, SATIN NICKEL FINISH 2.6 INCH 10.1 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE REVEL VOLTAGE RATING 12 V INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MORVLBS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MORVLBS-LEDS830
Pendant Light Fixture 700MORVLBS-LEDS830
SLEEK METAL, WHITE CASE GLASS (DIFFUSER) MATERIAL GLOSS BLACK, SATIN NICKEL FINISH 2.6 INCH 10.1 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE REVEL VOLTAGE RATING 12 V INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • SLEEK METAL, WHITE CASE GLASS (DIFFUSER) MATERIAL
  • GLOSS BLACK, SATIN NICKEL FINISH
  • 2.6 INCH
  • 10.1 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE REVEL
  • VOLTAGE RATING 12 V
  • INITIAL INTENSITY 500 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MORVLBS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details