Generation Brands Low Voltage Track Head 700MOISO8272006S-LED

Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE OVERALL DIMENSION 6 INCH L X 2.8 INCH W INITIAL INTENSITY 850 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K BEAM SPREAD ANGLE 20 DEGREE POWER RATING 16 W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE OVERALL DIMENSION 6 INCH L X 2.8 INCH W INITIAL INTENSITY 850 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K BEAM SPREAD ANGLE 20 DEGREE POWER RATING 16 W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MOISO8272006S-LED - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MOISO8272006S-LED
Low Voltage Track Head 700MOISO8272006S-LED
SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL LED LAMP TYPE OVERALL DIMENSION 6 INCH L X 2.8 INCH W INITIAL INTENSITY 850 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K BEAM SPREAD ANGLE 20 DEGREE POWER RATING 16 W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • LED LAMP TYPE
  • OVERALL DIMENSION 6 INCH L X 2.8 INCH W
  • INITIAL INTENSITY 850 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 2700 K
  • BEAM SPREAD ANGLE 20 DEGREE
  • POWER RATING 16 W
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOISO8272006S-LED
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details