Generation Brands Pendant Light Fixture 700MOFIRAS

Description
TRANSLUCENT MURANO GLASS MATERIAL AMBER, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIRE VOLTAGE RATING 12 V INCLUDES ELECTRONIC OR MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
TRANSLUCENT MURANO GLASS MATERIAL AMBER, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIRE VOLTAGE RATING 12 V INCLUDES ELECTRONIC OR MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOFIRAS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOFIRAS
Pendant Light Fixture 700MOFIRAS
TRANSLUCENT MURANO GLASS MATERIAL AMBER, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIRE VOLTAGE RATING 12 V INCLUDES ELECTRONIC OR MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • TRANSLUCENT MURANO GLASS MATERIAL
  • AMBER, SATIN NICKEL FINISH
  • 4.5 INCH
  • 7.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE FIRE
  • VOLTAGE RATING 12 V
  • INCLUDES ELECTRONIC OR MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOFIRAS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details