Generation Brands Pendant Light Fixture 700MOCORHZ-LEDS830

Description
ONYX SHADE, ANTIQUE BRONZE FINISH 4 INCH 6.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE CORONADO VOLTAGE RATING 12 V SHAPE RECTANGULAR INCLUDES METAL FRAME APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ONYX SHADE, ANTIQUE BRONZE FINISH 4 INCH 6.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE CORONADO VOLTAGE RATING 12 V SHAPE RECTANGULAR INCLUDES METAL FRAME APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOCORHZ-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOCORHZ-LEDS830
Pendant Light Fixture 700MOCORHZ-LEDS830
ONYX SHADE, ANTIQUE BRONZE FINISH 4 INCH 6.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE CORONADO VOLTAGE RATING 12 V SHAPE RECTANGULAR INCLUDES METAL FRAME APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • ONYX SHADE, ANTIQUE BRONZE FINISH
  • 4 INCH
  • 6.8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE CORONADO
  • VOLTAGE RATING 12 V
  • SHAPE RECTANGULAR
  • INCLUDES METAL FRAME
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOCORHZ-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details