Generation Brands Pendant Light Fixture 700MOALIUS-LEDS830

Description
HAND BLOWN VENETIAN TEARDROP SHAPED GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 4 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ALINA VOLTAGE RATING 12 V INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
HAND BLOWN VENETIAN TEARDROP SHAPED GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 4 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ALINA VOLTAGE RATING 12 V INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOALIUS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOALIUS-LEDS830
Pendant Light Fixture 700MOALIUS-LEDS830
HAND BLOWN VENETIAN TEARDROP SHAPED GLASS MATERIAL STEEL BLUE, SATIN NICKEL FINISH 4 INCH 7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ALINA VOLTAGE RATING 12 V INITIAL INTENSITY 500 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • HAND BLOWN VENETIAN TEARDROP SHAPED GLASS MATERIAL
  • STEEL BLUE, SATIN NICKEL FINISH
  • 4 INCH
  • 7 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE ALINA
  • VOLTAGE RATING 12 V
  • INITIAL INTENSITY 500 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOALIUS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details