Generation Brands Low Voltage Track Head 700MOAE6Z

Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE AERO HEAD STYLE OVERALL DIMENSION 6 INCH L X 4 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE AERO HEAD STYLE OVERALL DIMENSION 6 INCH L X 4 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MOAE6Z - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MOAE6Z
Low Voltage Track Head 700MOAE6Z
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE AERO HEAD STYLE OVERALL DIMENSION 6 INCH L X 4 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • ANTIQUE BRONZE FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 50 W LAMP TYPE
  • AERO HEAD STYLE
  • OVERALL DIMENSION 6 INCH L X 4 INCH W
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOAE6Z
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details