Generation Brands Lighting Track 700MOA96BRZ

Description
METAL MATERIAL ANTIQUE BRONZE WITH BROWN (INSULATOR) FINISH 0.3 INCH 0.6 INCH 96 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12/24 V VOLTAGE RATING POWER RATING 300 W AT 12 V, 600 W AT 24 V CONDUCTOR INSULATOR MATERIAL PLASTIC
Datasheet
Description
METAL MATERIAL ANTIQUE BRONZE WITH BROWN (INSULATOR) FINISH 0.3 INCH 0.6 INCH 96 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12/24 V VOLTAGE RATING POWER RATING 300 W AT 12 V, 600 W AT 24 V CONDUCTOR INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track - 700MOA96BRZ - Generation Brands
Skokie, IL, USA
Lighting Track
700MOA96BRZ
Lighting Track 700MOA96BRZ
METAL MATERIAL ANTIQUE BRONZE WITH BROWN (INSULATOR) FINISH 0.3 INCH 0.6 INCH 96 INCH NOMINAL LENGTH ETL (CANADA AND US) APPROVAL 12/24 V VOLTAGE RATING POWER RATING 300 W AT 12 V, 600 W AT 24 V CONDUCTOR INSULATOR MATERIAL PLASTIC
  • METAL MATERIAL
  • ANTIQUE BRONZE WITH BROWN (INSULATOR) FINISH
  • 0.3 INCH
  • 0.6 INCH
  • 96 INCH NOMINAL LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 12/24 V VOLTAGE RATING
  • POWER RATING 300 W AT 12 V, 600 W AT 24 V
  • CONDUCTOR INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOA96BRZ
Product Name Lighting Track
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details