Generation Brands Pendant Light Fixture 700MO2TRPNS

Description
SATIN NICKEL FINISH 1.1 INCH 1.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE NO LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE TORPEDO INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SATIN NICKEL FINISH 1.1 INCH 1.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE NO LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE TORPEDO INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MO2TRPNS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MO2TRPNS
Pendant Light Fixture 700MO2TRPNS
SATIN NICKEL FINISH 1.1 INCH 1.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE NO LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE TORPEDO INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • SATIN NICKEL FINISH
  • 1.1 INCH
  • 1.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • NO LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • MR16 LAMP BASE TYPE
  • STYLE TORPEDO
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MO2TRPNS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details