Generation Brands Pendant Light Fixture 700LSZHN38S-LED277

Description
ACRYLIC DIFFUSER (BOTTOM) MATERIAL SATIN NICKEL FINISH 38 INCH 3 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZHANE VOLTAGE RATING 277 V CANOPY SIZE 13.8 INCH L X 1.2 INCH H COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Datasheet
Description
ACRYLIC DIFFUSER (BOTTOM) MATERIAL SATIN NICKEL FINISH 38 INCH 3 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZHANE VOLTAGE RATING 277 V CANOPY SIZE 13.8 INCH L X 1.2 INCH H COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700LSZHN38S-LED277 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700LSZHN38S-LED277
Pendant Light Fixture 700LSZHN38S-LED277
ACRYLIC DIFFUSER (BOTTOM) MATERIAL SATIN NICKEL FINISH 38 INCH 3 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE ZHANE VOLTAGE RATING 277 V CANOPY SIZE 13.8 INCH L X 1.2 INCH H COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • ACRYLIC DIFFUSER (BOTTOM) MATERIAL
  • SATIN NICKEL FINISH
  • 38 INCH
  • 3 INCH
  • 12 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE ZHANE
  • VOLTAGE RATING 277 V
  • CANOPY SIZE 13.8 INCH L X 1.2 INCH H
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700LSZHN38S-LED277
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details