Generation Brands Pendant Light Fixture 700LSVANYS-LED830-277

Description
COLD ROLLED STEEL MATERIAL GRAY RUBBERIZED, SATIN NICKEL FINISH 50 INCH 3.1 INCH 4 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 49 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VANDOR VOLTAGE RATING 277 V CANOPY SIZE 13.8 INCH L X 4.3 INCH W X 1.4 INCH H INITIAL INTENSITY 3020 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Description
COLD ROLLED STEEL MATERIAL GRAY RUBBERIZED, SATIN NICKEL FINISH 50 INCH 3.1 INCH 4 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 49 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VANDOR VOLTAGE RATING 277 V CANOPY SIZE 13.8 INCH L X 4.3 INCH W X 1.4 INCH H INITIAL INTENSITY 3020 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700LSVANYS-LED830-277 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700LSVANYS-LED830-277
Pendant Light Fixture 700LSVANYS-LED830-277
COLD ROLLED STEEL MATERIAL GRAY RUBBERIZED, SATIN NICKEL FINISH 50 INCH 3.1 INCH 4 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 49 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE VANDOR VOLTAGE RATING 277 V CANOPY SIZE 13.8 INCH L X 4.3 INCH W X 1.4 INCH H INITIAL INTENSITY 3020 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • COLD ROLLED STEEL MATERIAL
  • GRAY RUBBERIZED, SATIN NICKEL FINISH
  • 50 INCH
  • 3.1 INCH
  • 4 INCH
  • 12 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 49 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE VANDOR
  • VOLTAGE RATING 277 V
  • CANOPY SIZE 13.8 INCH L X 4.3 INCH W X 1.4 INCH H
  • INITIAL INTENSITY 3020 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700LSVANYS-LED830-277
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details