Generation Brands Pendant Light Fixture 700LSRVLST-CF277

Description
SLEEK METAL, GLASS DIFFUSER MATERIAL SATIN NICKEL FINISH 50.5 INCH 5.1 INCH 5.5 INCH 8 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 2 LAMP(S) 54 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE T5 LAMP BASE TYPE VOLTAGE RATING 277 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
Datasheet
Description
SLEEK METAL, GLASS DIFFUSER MATERIAL SATIN NICKEL FINISH 50.5 INCH 5.1 INCH 5.5 INCH 8 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 2 LAMP(S) 54 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE T5 LAMP BASE TYPE VOLTAGE RATING 277 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700LSRVLST-CF277 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700LSRVLST-CF277
Pendant Light Fixture 700LSRVLST-CF277
SLEEK METAL, GLASS DIFFUSER MATERIAL SATIN NICKEL FINISH 50.5 INCH 5.1 INCH 5.5 INCH 8 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 2 LAMP(S) 54 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE T5 LAMP BASE TYPE VOLTAGE RATING 277 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
  • SLEEK METAL, GLASS DIFFUSER MATERIAL
  • SATIN NICKEL FINISH
  • 50.5 INCH
  • 5.1 INCH
  • 5.5 INCH
  • 8 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 2 LAMP(S)
  • 54 W WATTAGE
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • T5 LAMP BASE TYPE
  • VOLTAGE RATING 277 V
  • CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700LSRVLST-CF277
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details