Generation Brands Pendant Light Fixture 700LSKNOXS-LED277

Description
SATIN NICKEL FINISH 45.2 INCH 3.6 INCH 2.2 INCH 21 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE KNOX VOLTAGE RATING 277 V CANOPY SIZE 15.8 INCH L X 6.3 INCH W X 1.2 INCH H INITIAL INTENSITY 1952 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Datasheet
Description
SATIN NICKEL FINISH 45.2 INCH 3.6 INCH 2.2 INCH 21 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE KNOX VOLTAGE RATING 277 V CANOPY SIZE 15.8 INCH L X 6.3 INCH W X 1.2 INCH H INITIAL INTENSITY 1952 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700LSKNOXS-LED277 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700LSKNOXS-LED277
Pendant Light Fixture 700LSKNOXS-LED277
SATIN NICKEL FINISH 45.2 INCH 3.6 INCH 2.2 INCH 21 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE KNOX VOLTAGE RATING 277 V CANOPY SIZE 15.8 INCH L X 6.3 INCH W X 1.2 INCH H INITIAL INTENSITY 1952 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • SATIN NICKEL FINISH
  • 45.2 INCH
  • 3.6 INCH
  • 2.2 INCH
  • 21 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE KNOX
  • VOLTAGE RATING 277 V
  • CANOPY SIZE 15.8 INCH L X 6.3 INCH W X 1.2 INCH H
  • INITIAL INTENSITY 1952 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700LSKNOXS-LED277
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details