Generation Brands Pendant Light Fixture 700KLBRUAS-LEDS830

Description
GLASS MATERIAL AMBER, SATIN NICKEL FINISH 4.3 INCH 7.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BRULEE VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS MATERIAL AMBER, SATIN NICKEL FINISH 4.3 INCH 7.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BRULEE VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700KLBRUAS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700KLBRUAS-LEDS830
Pendant Light Fixture 700KLBRUAS-LEDS830
GLASS MATERIAL AMBER, SATIN NICKEL FINISH 4.3 INCH 7.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BRULEE VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
  • GLASS MATERIAL
  • AMBER, SATIN NICKEL FINISH
  • 4.3 INCH
  • 7.5 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE BRULEE
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700KLBRUAS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details