Generation Brands Low Voltage Track Head 700KHELLO5

Description
SATIN ALUMINUM FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W, AR111 75 W LAMP TYPE K-HELLO HEAD, HIGHLY ADJUSTABLE STYLE OVERALL DIMENSION 5.5 INCH L X 2.3 INCH H INCLUDES EGGCRATE LOUVER APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SATIN ALUMINUM FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W, AR111 75 W LAMP TYPE K-HELLO HEAD, HIGHLY ADJUSTABLE STYLE OVERALL DIMENSION 5.5 INCH L X 2.3 INCH H INCLUDES EGGCRATE LOUVER APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700KHELLO5 - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700KHELLO5
Low Voltage Track Head 700KHELLO5
SATIN ALUMINUM FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W, AR111 75 W LAMP TYPE K-HELLO HEAD, HIGHLY ADJUSTABLE STYLE OVERALL DIMENSION 5.5 INCH L X 2.3 INCH H INCLUDES EGGCRATE LOUVER APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
  • SATIN ALUMINUM FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 50 W, AR111 75 W LAMP TYPE
  • K-HELLO HEAD, HIGHLY ADJUSTABLE STYLE
  • OVERALL DIMENSION 5.5 INCH L X 2.3 INCH H
  • INCLUDES EGGCRATE LOUVER
  • APPLICATION KABLE LITE LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700KHELLO5
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details