Generation Brands Spot Light Fixture 700JOSCPG

Description
PROPER BEAM TYPE GOLD COLOR ETL APPROVAL BRACKET, J-BOX MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 50
Datasheet
Description
PROPER BEAM TYPE GOLD COLOR ETL APPROVAL BRACKET, J-BOX MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - 700JOSCPG - Generation Brands
Skokie, IL, USA
Spot Light Fixture
700JOSCPG
Spot Light Fixture 700JOSCPG
PROPER BEAM TYPE GOLD COLOR ETL APPROVAL BRACKET, J-BOX MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 50
  • PROPER BEAM TYPE
  • GOLD COLOR
  • ETL APPROVAL
  • BRACKET, J-BOX MOUNTING
  • YES LAMP INCLUDED
  • MR16 HALOGEN LAMP TYPE
  • INCLUDES 12 V PLUG-IN TRANSFORMER, LENS HOLDER CLIP
  • LAMP VOLTAGE (V) 12
  • LAMP WATTAGE (W) 50
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700JOSCPG
Product Name Spot Light Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details