Generation Brands Close to Ceiling Lighting Fixture 700FMTRASCS

Description
GLASS BOWL MATERIAL SATIN NICKEL, CRYSTAL FINISH 15.5 INCH 7.9 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE TRACE VOLTAGE RATING 120 V MOUNTING TYPE FLUSH INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet
Description
GLASS BOWL MATERIAL SATIN NICKEL, CRYSTAL FINISH 15.5 INCH 7.9 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE TRACE VOLTAGE RATING 120 V MOUNTING TYPE FLUSH INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700FMTRASCS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700FMTRASCS
Close to Ceiling Lighting Fixture 700FMTRASCS
GLASS BOWL MATERIAL SATIN NICKEL, CRYSTAL FINISH 15.5 INCH 7.9 INCH 4 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE A19 MEDIUM LAMP BASE TYPE STYLE TRACE VOLTAGE RATING 120 V MOUNTING TYPE FLUSH INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
  • GLASS BOWL MATERIAL
  • SATIN NICKEL, CRYSTAL FINISH
  • 15.5 INCH
  • 7.9 INCH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • A19 MEDIUM LAMP BASE TYPE
  • STYLE TRACE
  • VOLTAGE RATING 120 V
  • MOUNTING TYPE FLUSH
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FMTRASCS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details