Generation Brands Close to Ceiling Lighting Fixture 700FMFLDSLS-LED

Description
MOLTEN GLASS MATERIAL SATIN NICKEL FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FLUID SQUARE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
MOLTEN GLASS MATERIAL SATIN NICKEL FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FLUID SQUARE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700FMFLDSLS-LED - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700FMFLDSLS-LED
Close to Ceiling Lighting Fixture 700FMFLDSLS-LED
MOLTEN GLASS MATERIAL SATIN NICKEL FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FLUID SQUARE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • MOLTEN GLASS MATERIAL
  • SATIN NICKEL FINISH
  • 9 INCH
  • 2.5 INCH
  • 1 LAMP(S)
  • 23 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE FLUID SQUARE
  • VOLTAGE RATING 120 V
  • MOUNTING TYPE CEILING/WALL
  • INITIAL INTENSITY 1192 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 2700 K
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FMFLDSLS-LED
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details