Generation Brands Close to Ceiling Lighting Fixture 700FMFLDRSC

Description
MOLTEN GLASS MATERIAL CHROME PLATED FINISH 6 INCH 2 INCH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE FLUID ROUND VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet
Description
MOLTEN GLASS MATERIAL CHROME PLATED FINISH 6 INCH 2 INCH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE FLUID ROUND VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700FMFLDRSC - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700FMFLDRSC
Close to Ceiling Lighting Fixture 700FMFLDRSC
MOLTEN GLASS MATERIAL CHROME PLATED FINISH 6 INCH 2 INCH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE FLUID ROUND VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
  • MOLTEN GLASS MATERIAL
  • CHROME PLATED FINISH
  • 6 INCH
  • 2 INCH
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • G9 LAMP BASE TYPE
  • STYLE FLUID ROUND
  • VOLTAGE RATING 120 V
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FMFLDRSC
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details